Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC25706P
UCC25706P
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH MULT TOP 8DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC25706P Datasheet
History Price: $2.06000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC25706P vs UCC3889D
Part No
UCC25706P
UCC3889D
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Obsolete
Active
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Flyback, Forward
Flyback
Voltage - Start Up
12 V
8.4 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
6.3V ~ 9.3V
Duty Cycle
93%
-
Frequency - Switching
1MHz
-
Power (Watts)
-
-
Fault Protection
Current Limiting
Short Circuit
Control Features
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount