UCC2580N-2G4
UCC2580N-2G4
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 16DIP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 28000
UCC2580N-2G4 vs UCC3809PTR-2G4
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
15 V
15 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 15V
8V ~ 19V
Duty Cycle
66%
70%
Frequency - Switching
-
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Soft Start
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
16-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-PDIP
8-VSSOP
Mounting Type
Through Hole
Surface Mount