UCC27200AD
UCC27200AD
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC27200AD Datasheet
History Price: $1.75000
In Stock: 33600
UCC27200AD vs UCC37321PG4
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Discontinued
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
8V ~ 17V
4V ~ 15V
Logic Voltage - VIL, VIH
3V, 8V
1.1V, 2.7V
Current - Peak Output (Source, Sink)
3A, 3A
9A, 9A
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
120 V
-
Rise / Fall Time (Typ)
8ns, 7ns
20ns, 20ns
Operating Temperature
-40 ℃ ~ 140 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP