UCC27200ADDAR
UCC27200ADDAR
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOPWR
Manufacturer:  Texas Instruments
History Price: $1.05000
In Stock: 16400
UCC27200ADDAR vs UCC37323D
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
8V ~ 17V
4.5V ~ 15V
Logic Voltage - VIL, VIH
3V, 8V
1V, 2V
Current - Peak Output (Source, Sink)
3A, 3A
4A, 4A
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
120 V
-
Rise / Fall Time (Typ)
8ns, 7ns
20ns, 15ns
Operating Temperature
-40 ℃ ~ 140 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
8-SOIC