UCC27200ADDAR
UCC27200ADDAR
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOPWR
Manufacturer:  Texas Instruments
History Price: $1.05000
In Stock: 16400
UCC27200ADDAR vs UCC37323PE4
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Driven Configuration
Half-Bridge
-
Channel Type
Independent
-
Number of Drivers
2
-
Gate Type
N-Channel MOSFET
-
Voltage - Supply
8V ~ 17V
-
Logic Voltage - VIL, VIH
3V, 8V
-
Current - Peak Output (Source, Sink)
3A, 3A
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
120 V
-
Rise / Fall Time (Typ)
8ns, 7ns
-
Operating Temperature
-40 ℃ ~ 140 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SO PowerPad
-