UCC2750DWTRG4
UCC2750DWTRG4
Obsolete
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 49200
UCC2750DWTRG4 vs UCC3752NG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Ring Generator Controller
Ring Generator Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
5V
12V
Current - Supply
500μA
500μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
16-PDIP