UCC28019AD
UCC28019AD
Active
Description:  IC PFC CTRLR CCM 65KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28019AD Datasheet
History Price: $1.82000
In Stock: 10000
UCC28019AD vs UCC3819ADR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Mode
Continuous Conduction (CCM)
Average Current
Frequency - Switching
65kHz
250kHz
Current - Startup
100 μA
150 μA
Voltage - Supply
10V ~ 21V
10.8V ~ 17V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC