UCC28019DR
UCC28019DR
Active
Description:  IC PFC CTRLR CCM 65KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28019DR Datasheet
History Price: $0.72600
In Stock: 42000
UCC28019DR vs UCC38500N
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Mode
Continuous Conduction (CCM)
Average Current
Frequency - Switching
65kHz
100kHz
Current - Startup
100 μA
150 μA
Voltage - Supply
10V ~ 21V
9.7V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP