UCC28050P
UCC28050P
Active
Description:  IC PFC CTL TRANSITION 200KZ 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC28050P Datasheet
History Price: $0.44000
In Stock: 40400
UCC28050P vs UCC3818APW
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Mode
Discontinuous (Transition)
Average Current
Frequency - Switching
200kHz
6kHz ~ 220kHz
Current - Startup
75 μA
150 μA
Voltage - Supply
15.4V ~ 18V
12V ~ 17V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
16-TSSOP