Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC28050P
UCC28050P
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTL TRANSITION 200KZ 8DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC28050P Datasheet
History Price: $0.44000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC28050P vs UCC3818DTR
Part No
UCC28050P
UCC3818DTR
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Mode
Discontinuous (Transition)
Average Current
Frequency - Switching
200kHz
6kHz ~ 220kHz
Current - Startup
75 μA
150 μA
Voltage - Supply
15.4V ~ 18V
12V ~ 17V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-SOIC