Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC28051DG4
UCC28051DG4
Discontinued
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR TRANS 200KHZ 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC28051DG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC28051DG4 vs UCC38501N
Part No
UCC28051DG4
UCC38501N
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Discontinued
Active
Mode
Discontinuous (Transition)
Average Current
Frequency - Switching
200kHz
100kHz
Current - Startup
75 μA
150 μA
Voltage - Supply
12V ~ 18V
9.7V ~ 18V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP