UCC28051DR
UCC28051DR
Active
Description:  IC PFC CTR TRANS 200KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28051DR Datasheet
History Price: $0.64000
In Stock: 22400
UCC28051DR vs UCC38502DW
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Mode
Discontinuous (Transition)
Average Current
Frequency - Switching
200kHz
100kHz
Current - Startup
75 μA
150 μA
Voltage - Supply
12V ~ 18V
9.7V ~ 18V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SOIC