UCC2972N
UCC2972N
Obsolete
Description:  IC CCFL CNTRL 160KHZ 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC2972N Datasheet
History Price: $5.74000
In Stock: 32000
UCC2972N vs UCC2305DWG4
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Type
CCFL Controller
HID Lamp Controller
Frequency
80kHz ~ 160kHz
80kHz ~ 120kHz
Voltage - Supply
4.5V ~ 20V
5V ~ 18V
Current - Supply
7 mA
100 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
28-SOIC