Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UCC2972N
UCC2972N
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 160KHZ 8DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC2972N Datasheet
History Price: $5.74000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC2972N vs UCC3972PWTR
Part No
UCC2972N
UCC3972PWTR
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
80kHz ~ 160kHz
80kHz ~ 160kHz
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Current - Supply
7 mA
7 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
8-TSSOP