Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UCC2973PW
UCC2973PW
Active
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 160KHZ 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
UCC2973PW Datasheet
History Price: $5.34000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC2973PW vs UCC2974PW
Part No
UCC2973PW
UCC2974PW
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Unitrode Corp
Series
-
UCC2974
Packaging
Bulk or Tube
Bulk
Status
Active
Obsolete
Type
CCFL Controller
Fluorescent Lamp Controller
Frequency
80kHz ~ 160kHz
60kHz
Voltage - Supply
4.5V ~ 20V
12V
Current - Supply
7 mA
2 mA
Current - Output Source/Sink
-
-
Dimming
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
8-TSSOP
-