Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Unitrode Corp UCC2974PW
UCC2974PW
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
UNITRODE TRNSCVR 1 DRVR 1 RCVR
Manufacturer:
Unitrode Corp
Datasheet:
UCC2974PW Datasheet
History Price: $1.31000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC2974PW vs UCC3305DWTR
Part No
UCC2974PW
UCC3305DWTR
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Unitrode Corp
Texas Instruments
Series
UCC2974
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fluorescent Lamp Controller
HID Lamp Controller
Frequency
60kHz
80kHz ~ 120kHz
Voltage - Supply
12V
5V ~ 18V
Current - Supply
2 mA
100 μA
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC