UCC2974PW
UCC2974PW
Obsolete
Description:  UNITRODE TRNSCVR 1 DRVR 1 RCVR
Manufacturer:  Unitrode Corp
Datasheet:   UCC2974PW Datasheet
History Price: $1.31000
In Stock: 13200
UCC2974PW vs UCC3973PW
Series
UCC2974
-
Packaging
Bulk
Bulk or Tube
Status
Obsolete
Active
Type
Fluorescent Lamp Controller
CCFL Controller
Frequency
60kHz
80kHz ~ 160kHz
Voltage - Supply
12V
4.5V ~ 20V
Current - Supply
2 mA
7 mA
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
8-TSSOP