Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Unitrode Corp UCC2974PW
UCC2974PW
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
UNITRODE TRNSCVR 1 DRVR 1 RCVR
Manufacturer:
Unitrode Corp
Datasheet:
UCC2974PW Datasheet
History Price: $1.31000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC2974PW vs UCC3973PWTR
Part No
UCC2974PW
UCC3973PWTR
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Unitrode Corp
Texas Instruments
Series
UCC2974
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Fluorescent Lamp Controller
CCFL Controller
Frequency
60kHz
80kHz ~ 160kHz
Voltage - Supply
12V
4.5V ~ 20V
Current - Supply
2 mA
7 mA
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
8-TSSOP