Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UCC3305DWTR
UCC3305DWTR
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC HID LAMP CNTRL 120KHZ 28SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3305DWTR Datasheet
History Price: $7.87000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3305DWTR vs UCC3972N
Part No
UCC3305DWTR
UCC3972N
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
HID Lamp Controller
CCFL Controller
Frequency
80kHz ~ 120kHz
80kHz ~ 160kHz
Voltage - Supply
5V ~ 18V
4.5V ~ 20V
Current - Supply
100 μA
7 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
8-PDIP