Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UCC3305DWTRG4
UCC3305DWTRG4
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC HID LAMP CNTRL 120KHZ 28SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3305DWTRG4 Datasheet
History Price: Obsolete
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3305DWTRG4 vs UCC3305DW
Part No
UCC3305DWTRG4
UCC3305DW
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
HID Lamp Controller
HID Lamp Controller
Frequency
80kHz ~ 120kHz
80kHz ~ 120kHz
Voltage - Supply
5V ~ 18V
5V ~ 18V
Current - Supply
100 μA
100 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC