Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UCC3305N
UCC3305N
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC HID LAMP CNTRL 120KHZ 28DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC3305N Datasheet
History Price: $11.00000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3305N vs UCC2972NG4
Part No
UCC3305N
UCC2972NG4
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
HID Lamp Controller
CCFL Controller
Frequency
80kHz ~ 120kHz
80kHz ~ 160kHz
Voltage - Supply
5V ~ 18V
4.5V ~ 20V
Current - Supply
100 μA
7 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
8-PDIP