UCC3588PW
UCC3588PW
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3588PW Datasheet
History Price: $2.94000
In Stock: 44000
UCC3588PW vs UCC3588D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Controller, Intel Pentium? III
Controller, Intel Pentium? III
Voltage - Input
0.2V ~ 36V
0.2V ~ 36V
Number of Outputs
1
1
Voltage - Output
2.1V ~ 3.5V, 1.3V ~ 2.05V
2.1V ~ 3.5V, 1.3V ~ 2.05V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC