UCC37321P
UCC37321P
Active
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC37321P Datasheet
History Price: $2.24000
In Stock: 11600
UCC37321P vs UCC37322DGNG4
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Discontinued
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4V ~ 15V
4V ~ 15V
Logic Voltage - VIL, VIH
1.1V, 2.7V
1.1V, 2.7V
Current - Peak Output (Source, Sink)
9A, 9A
9A, 9A
Input Type
Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 20ns
20ns, 20ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-PDIP
8-HVSSOP