UCC37322D
UCC37322D
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC37322D Datasheet
History Price: $1.65000
In Stock: 44400
UCC37322D vs UCC37323P
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4V ~ 15V
4.5V ~ 15V
Logic Voltage - VIL, VIH
1.1V, 2.7V
1V, 2V
Current - Peak Output (Source, Sink)
9A, 9A
4A, 4A
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 20ns
20ns, 15ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP