UCC37322DGNRG4
UCC37322DGNRG4
Discontinued
Description:  IC GATE DRVR LOW-SIDE 8MSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 26400
UCC37322DGNRG4 vs UCC3776N
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Driven Configuration
Low-Side
-
Channel Type
Single
-
Number of Drivers
1
-
Gate Type
N-Channel, P-Channel MOSFET
-
Voltage - Supply
4V ~ 15V
-
Logic Voltage - VIL, VIH
1.1V, 2.7V
-
Current - Peak Output (Source, Sink)
9A, 9A
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 20ns
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
-
Supplier Device Package
8-HVSSOP
-