UCC37324DGNR
UCC37324DGNR
Active
Description:  IC GATE DRVR LOW-SIDE 8MSOP
Manufacturer:  Texas Instruments
History Price: $0.45000
In Stock: 22400
UCC37324DGNR vs UCC37321DGNR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 15V
4V ~ 15V
Logic Voltage - VIL, VIH
1V, 2V
1.1V, 2.7V
Current - Peak Output (Source, Sink)
4A, 4A
9A, 9A
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 15ns
20ns, 20ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-HVSSOP
8-HVSSOP