Packaging
Tape & Reel (TR)
Tube
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Single
Gate Type
N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 15V
4V ~ 15V
Logic Voltage - VIL, VIH
1V, 2V
1.1V, 2.7V
Current - Peak Output (Source, Sink)
4A, 4A
9A, 9A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 15ns
20ns, 20ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HVSSOP
8-SOIC