Packaging
Tape & Reel (TR)
Bulk
Driven Configuration
Low-Side
-
Channel Type
Independent
-
Gate Type
N-Channel, P-Channel MOSFET
-
Voltage - Supply
4.5V ~ 15V
-
Logic Voltage - VIL, VIH
1V, 2V
-
Current - Peak Output (Source, Sink)
4A, 4A
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 15ns
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
-
Supplier Device Package
8-HVSSOP
-