UCC37324PE4
UCC37324PE4
Active
Description:  UCC37324 DUAL 4 A PEAK HIGH SPEE
Manufacturer:  Texas Instruments
Datasheet:   UCC37324PE4 Datasheet
History Price: Active
In Stock: 21600
UCC37324PE4 vs UCC37324DGN
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Driven Configuration
-
Low-Side
Channel Type
-
Independent
Number of Drivers
-
2
Gate Type
-
N-Channel, P-Channel MOSFET
Voltage - Supply
-
4.5V ~ 15V
Logic Voltage - VIL, VIH
-
1V, 2V
Current - Peak Output (Source, Sink)
-
4A, 4A
Input Type
-
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
20ns, 15ns
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
-
8-HVSSOP