UCC37325DGNR
UCC37325DGNR
Active
Description:  IC GATE DRVR LOW-SIDE 8MSOP
Manufacturer:  Texas Instruments
History Price: $0.45000
In Stock: 3600
UCC37325DGNR vs UCC27714DR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Low-Side
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel, P-Channel MOSFET
IGBT, N-Channel MOSFET
Voltage - Supply
4.5V ~ 15V
10V ~ 18V
Logic Voltage - VIL, VIH
1V, 2V
1.2V, 2.7V
Current - Peak Output (Source, Sink)
4A, 4A
4A, 4A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
600 V
Rise / Fall Time (Typ)
20ns, 15ns
15ns, 15ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HVSSOP
14-SOIC