UCC3750N
UCC3750N
Obsolete
Description:  IC TELECOM INTERFACE 28DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3750N Datasheet
History Price: $10.52000
In Stock: 13200
UCC3750N vs UCC3752D
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Ring Generator Controller
Ring Generator Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
5V
12V
Current - Supply
500μA
500μA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PDIP
16-SOIC