UCC3751N
UCC3751N
Obsolete
Description:  IC TELECOM INTERFACE 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3751N Datasheet
History Price: $3.40000
In Stock: 12400
UCC3751N vs UCC3752DG4
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Ring Generator Controller
Ring Generator Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
12V
12V
Current - Supply
1mA
500μA
Power (Watts)
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC