Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Texas Instruments UCC3752N
UCC3752N
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 16DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC3752N Datasheet
History Price: $3.40000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3752N vs UCC3751D
Part No
UCC3752N
UCC3751D
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Ring Generator Controller
Ring Generator Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
12V
12V
Current - Supply
500μA
1mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC