Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UCC3776N
UCC3776N
Active
PMIC - Gate Drivers
Description:
BUFFER/INVERTER MOSFET DRIVER
Manufacturer:
Texas Instruments
Datasheet:
UCC3776N Datasheet
History Price: $2.49000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3776N vs UCC27714DR
Part No
UCC3776N
UCC27714DR
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
-
Half-Bridge
Channel Type
-
Independent
Number of Drivers
-
2
Gate Type
-
IGBT, N-Channel MOSFET
Voltage - Supply
-
10V ~ 18V
Logic Voltage - VIL, VIH
-
1.2V, 2.7V
Current - Peak Output (Source, Sink)
-
4A, 4A
Input Type
-
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
600 V
Rise / Fall Time (Typ)
-
15ns, 15ns
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC