UCC3776N
UCC3776N
Active
Description:  BUFFER/INVERTER MOSFET DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UCC3776N Datasheet
History Price: $2.49000
In Stock: 35600
UCC3776N vs UCC37322P
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Driven Configuration
-
Low-Side
Channel Type
-
Single
Number of Drivers
-
1
Gate Type
-
N-Channel, P-Channel MOSFET
Voltage - Supply
-
4V ~ 15V
Logic Voltage - VIL, VIH
-
1.1V, 2.7V
Current - Peak Output (Source, Sink)
-
9A, 9A
Input Type
-
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
20ns, 20ns
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP