Packaging
Bulk
Bulk or Tube
Driven Configuration
-
Low-Side
Channel Type
-
Independent
Gate Type
-
N-Channel, P-Channel MOSFET
Voltage - Supply
-
4.5V ~ 15V
Logic Voltage - VIL, VIH
-
1V, 2V
Current - Peak Output (Source, Sink)
-
4A, 4A
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
20ns, 15ns
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC