UCC38084PW
UCC38084PW
Active
Description:  IC REG CTRLR MULT TOP 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC38084PW Datasheet
History Price: $2.13000
In Stock: 9600
UCC38084PW vs UCC38C44DG4
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Boost, Half-Bridge, Push-Pull
Boost, Flyback, Forward Converter
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.1V ~ 15V
9V ~ 18V
Frequency - Switching
200kHz
Up to 1MHz
Duty Cycle (Max)
49%
48%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
8-SOIC