Packaging
Bulk or Tube
Tube
Status
Active
Discontinued
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Boost, Half-Bridge, Push-Pull
Boost, Flyback, SEPIC
Voltage - Supply (Vcc/Vdd)
4.1V ~ 15V
1.8V ~ 8V
Frequency - Switching
200kHz
150kHz ~ 1.2MHz
Synchronous Rectifier
Yes
Yes
Control Features
Current Limit, Frequency Control
Enable, Frequency Control, Low Battery, Reset
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP
16-PDIP