UCC3808N-1
UCC3808N-1
Obsolete
Description:  IC OFFLINE SWITCH PUSH-PULL 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3808N-1 Datasheet
History Price: Obsolete
In Stock: 1200
UCC3808N-1 vs UCC3809PTR-1
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Push-Pull
Boost, Buck, Flyback, Forward
Voltage - Start Up
12.5 V
15 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 14V
8V ~ 19V
Duty Cycle
50%
70%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-VSSOP
Mounting Type
Through Hole
Surface Mount