UCC3808N-1
UCC3808N-1
Obsolete
Description:  IC OFFLINE SWITCH PUSH-PULL 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3808N-1 Datasheet
History Price: Obsolete
In Stock: 1200
UCC3808N-1 vs UCC3889D
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Obsolete
Active
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Push-Pull
Flyback
Voltage - Start Up
12.5 V
8.4 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 14V
6.3V ~ 9.3V
Duty Cycle
50%
-
Frequency - Switching
1MHz
-
Power (Watts)
-
-
Fault Protection
-
Short Circuit
Control Features
Frequency Control
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount