Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC3809P-1
UCC3809P-1
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW MULT TOP 8VSSOP
Manufacturer:
Texas Instruments
Datasheet:
UCC3809P-1 Datasheet
History Price: $1.59000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3809P-1 vs UCC3813PW-2
Part No
UCC3809P-1
UCC3813PW-2
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
15 V
12.5 V
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
8.3V ~ 12V
Duty Cycle
70%
99%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control, Soft Start
Frequency Control
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-VSSOP
8-TSSOP
Mounting Type
Surface Mount
Surface Mount