UCC3809PTR-1
UCC3809PTR-1
Active
Description:  IC OFFLINE SW MULT TOP 8VSSOP
Manufacturer:  Texas Instruments
History Price: $1.33950
In Stock: 13600
UCC3809PTR-1 vs UCC3888NG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Flyback
Voltage - Start Up
15 V
8.4 V
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
6V ~ 9.3V
Duty Cycle
70%
7.6%
Frequency - Switching
1MHz
-
Power (Watts)
-
-
Fault Protection
-
Short Circuit
Control Features
Frequency Control, Soft Start
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-VSSOP
8-PDIP
Mounting Type
Surface Mount
Through Hole