UCC3809PW-1
UCC3809PW-1
Obsolete
Description:  IC OFFLINE SW MULT TOP 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3809PW-1 Datasheet
History Price: $1.15000
In Stock: 12800
UCC3809PW-1 vs UCC3889DG4
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Flyback
Voltage - Start Up
15 V
8.4 V
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
6.3V ~ 9.3V
Duty Cycle
70%
-
Frequency - Switching
1MHz
-
Power (Watts)
-
-
Fault Protection
-
Short Circuit
Control Features
Frequency Control, Soft Start
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
8-SOIC
Mounting Type
Surface Mount
Surface Mount