UCC3809PW-2
UCC3809PW-2
Active
Description:  IC OFFLINE SW MULT TOP 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3809PW-2 Datasheet
History Price: $1.34000
In Stock: 45600
UCC3809PW-2 vs UCC3809N-1
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
15 V
15 V
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
8V ~ 19V
Duty Cycle
70%
70%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control, Soft Start
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP
8-PDIP
Mounting Type
Surface Mount
Through Hole