UCC3813D-2
UCC3813D-2
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3813D-2 Datasheet
History Price: $1.23000
In Stock: 43200
UCC3813D-2 vs UCC3809D-2
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
12.5 V
15 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
8V ~ 19V
Duty Cycle
99%
70%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount