Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC3813DTR-2
UCC3813DTR-2
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3813DTR-2 Datasheet
History Price: $1.03650
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3813DTR-2 vs UCC3888DG4
Part No
UCC3813DTR-2
UCC3888DG4
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Isolation
Either
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Flyback
Voltage - Start Up
12.5 V
8.4 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
6V ~ 9.3V
Duty Cycle
99%
7.6%
Frequency - Switching
1MHz
-
Power (Watts)
-
-
Fault Protection
-
Short Circuit
Control Features
Frequency Control
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount