UCC3813N-2
UCC3813N-2
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3813N-2 Datasheet
History Price: $1.54000
In Stock: 8000
UCC3813N-2 vs UCC3888D
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
Yes
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Flyback
Voltage - Start Up
12.5 V
8.4 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
6V ~ 9.3V
Duty Cycle
99%
7.6%
Frequency - Switching
1MHz
-
Power (Watts)
-
-
Fault Protection
-
Short Circuit
Control Features
Frequency Control
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount