Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC3818DTR
UCC3818DTR
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AVERAGE 220KHZ 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3818DTR Datasheet
History Price: $3.68000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3818DTR vs UCC3819APWRG4
Part No
UCC3818DTR
UCC3819APWRG4
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Mode
Average Current
Average Current
Frequency - Switching
6kHz ~ 220kHz
250kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
12V ~ 17V
10.8V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP