UCC3818NG4
UCC3818NG4
Discontinued
Description:  IC PFC CTR AV CURR 220KHZ 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3818NG4 Datasheet
History Price: $2.62000
In Stock: 800
UCC3818NG4 vs UCC38501DWTRG4
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Mode
Average Current
Average Current
Frequency - Switching
6kHz ~ 220kHz
100kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
12V ~ 17V
9.7V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
20-SOIC