UCC3819AD
UCC3819AD
Active
Description:  IC PFC CTR AVERAGE 250KHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3819AD Datasheet
History Price: $1.76000
In Stock: 32800
UCC3819AD vs UCC3818DW
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Mode
Average Current
Average Current
Frequency - Switching
250kHz
6kHz ~ 220kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
10.8V ~ 17V
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC